ASTM International - ASTM A297/A297M-10
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers iron-chromium and iron-chromium-nickel
Note 1-For heat-resisting alloys used for special product application, reference should be made to Specification A351/A351M, A217/A217M, and A447/A447M.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers standards for iron-chromium and iron-chromium-nickel
Document History