ASTM International - ASTM A297/A297M-08a

Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has been made to include heat-resisting alloys used for special production application.

Note 1-For heat-resisting alloys used for special product application, reference should be made to Specification A 351/A 351M, A 217/A 217M, and A 447/A 447M.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers standards for iron-chromium and iron-chromium-nickel alloy castings of general purpose grades (Grades HF, HH, HI, HK, HE, HT, HU, HW, HX, HC, HD, HL, HN, and HN)... View More

Document History

September 1, 2021
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
May 1, 2021
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
July 1, 2020
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
September 1, 2019
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
May 1, 2017
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
May 1, 2014
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
May 1, 2010
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
ASTM A297/A297M-08a
November 1, 2008
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
May 6, 2008
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
January 10, 2003
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for heat-resistant service. The grades covered by this specification are general purpose alloys and no attempt has...
Advertisement