CEN - EN 15634-2

Foodstuffs - Detection of food allergens by molecular biological methods - Part 2: Celery (Apium graveolens) - Detection of a specific DNA sequence in cooked sausages by real-time PCR

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 24
ICS Code (Meat and meat products): 67.120.10
ICS Code (Food microbiology): 07.100.30
scope:

This document specifies a method for the detection of celery (Apium graveolens) in emulsion-type sausages (e.g. Frankfurter, Wiener).

Real-time PCR (polymerase chain reaction) detection of celery is based on an 101 bp (base pair) sequence from the gene of the mannitol dehydrogenase (GenBank Acc. No. AF0670821) of celery (Apium graveolens).

The method has been validated on emulsion-type sausages (Bavarian "Leberkäse") spiked with celery. For this purpose meat batter containing mass fractions of 50 % pork meat, 25 % pork fat, 23 % crushed ice and 1,8 % of a mixture of sodium chloride, nitrite, nitrate, phosphates and ascorbates was prepared according to a standard procedure for emulsion-type sausage. The meat batter was spiked with either ground celery seeds or celery root powder to 1000 mg/kg. Lower spiking levels were obtained by diluting with celery-free meat batter. The batter was stuffed into casings and heated at 65 °C for 60 min [1].

This document is intended to be used in addition to EN 15842 and EN 15634-1.

1) NCBI-GeneBank® is an example of a suitable search tool for free use. This information is given for the convenience of users of this document and does not constitute an endorsement by CEN.

Document History

EN 15634-2
October 1, 2019
Foodstuffs - Detection of food allergens by molecular biological methods - Part 2: Celery (Apium graveolens) - Detection of a specific DNA sequence in cooked sausages by real-time PCR
This document specifies a method for the detection of celery (Apium graveolens) in emulsion-type sausages (e.g. Frankfurter, Wiener). Real-time PCR (polymerase chain reaction) detection of celery is...
February 1, 2012
Foodstuffs - Detection of food allergens by molecular biological methods - Part 2: Celery (Apium graveolens) - Qualitative determination of a specific DNA sequence in cooked sausages by real-time PCR
This Technical Specification specifies a method for the qualitative detection of celery (Apium graveolens) in emulsion-type sausages (e.g. Frankfurter, Wiener). Real-time PCR detection of celery is...

References

Advertisement