AWS - D3.9/D3.9M:2019
Specification for the Classification of Weld-Through Paint Primers.
| Organization: | AWS |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ISBN (print): | 978-1-64322-060-4 |
| ISBN (pdf): | 978-1-64322-061-1 |
scope:
1.1 Scope. This standard specifies the requirements for classification of weld-through paint primers only. The paint primers are classified based on the maximum coating thickness for successful welding and the welding procedure used during the classification test. This standard provides a system for paint manufacturers to classify the weldability features of weld-through paint primers. This standard is limited to weld-through paint primers only and does not include galvanized or other types of protective coatings.
abstract:
This specification prescribes the requirements for the classification of weld-through paint primers. The classification is based on paint film thickness and welding procedure. Manufacturers may... View More
Document History