ASTM International - ASTM B16/B16M-19

Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2019
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for high-speed screw machining applications and moderate thread rolling.

1.2 Units-Values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other and values from the two systems shall not be combined.

1.2.1 Within the text, SI units are shown in brackets.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross-section produced from Copper Alloy UNS No. C36000 suitable for high-speed... View More

Document History

July 1, 2024
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification covers the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
ASTM B16/B16M-19
October 1, 2019
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
October 1, 2010
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
March 1, 2005
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
January 10, 2000
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
Advertisement