ASTM International - ASTM B16/B16M-00

Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed screw machining applications and moderate thread rolling.

1.2 The values stated in either inch-pound units or in SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

July 1, 2024
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification covers the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
October 1, 2019
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
October 1, 2010
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
March 1, 2005
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
ASTM B16/B16M-00
January 10, 2000
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
Advertisement