ASTM International - ASTM B16/B16M-05

Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed screw machining applications and moderate thread rolling.

1.2 UnitsValues stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross-section produced from Copper Alloy UNS No. C36000 suitable for high-speed... View More

Document History

July 1, 2024
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification covers the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
October 1, 2019
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
October 1, 2010
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
ASTM B16/B16M-05
March 1, 2005
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
January 10, 2000
Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
1.1 This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS No. C36000 suitable for high-speed...
Advertisement