ASTM International - ASTM D6804-19

Standard Guide for Hand Hole Design in Corrugated Boxes

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2019
Status: active
Page Count: 11
ICS Code (Cases. Boxes. Crates): 55.160
significance And Use:

4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers.... View More

scope:

1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo.

1.2 Limitations-This standard offers guidance for package development and for subsequent testing of boxes to measure performance. It is not intended to provide specific information on the design of hand holes.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use..

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D6804-19
October 1, 2019
Standard Guide for Hand Hole Design in Corrugated Boxes
4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
October 1, 2015
Standard Guide for Hand Hole Design in Corrugated Boxes
4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
August 1, 2011
Standard Guide for Hand Hole Design in Corrugated Boxes
It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
October 1, 2007
Standard Guide for Hand Hole Design in Corrugated Boxes
1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo. 1.2 LimitationsThis standard offers...
June 10, 2002
Standard Guide for Hand Hole Design in Corrugated Boxes
1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo. 1.2 Limitations—This standard offers...
Advertisement