ASTM International - ASTM D6804-02(2015)
Standard Guide for Hand Hole Design in Corrugated Boxes
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Cases. Boxes. Crates): | 55.160 |
significance And Use:
4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers.... View More
scope:
1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo.
1.2 Limitations-This
1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History