ASTM International - ASTM D6804-02(2007)

Standard Guide for Hand Hole Design in Corrugated Boxes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 9
ICS Code (Cases. Boxes. Crates): 55.160
scope:

1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo.

1.2 LimitationsThis standard offers guidance for package development and for subsequent testing of boxes to measure performance. It is not intended to provide specific information on the design of hand holes.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

October 1, 2019
Standard Guide for Hand Hole Design in Corrugated Boxes
4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
October 1, 2015
Standard Guide for Hand Hole Design in Corrugated Boxes
4.1 It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
August 1, 2011
Standard Guide for Hand Hole Design in Corrugated Boxes
It may be desirable at times to provide hand holes in corrugated boxes. Package designers use hand holes to solve ergonomic and handling problems associated with large or awkward containers. This...
ASTM D6804-02(2007)
October 1, 2007
Standard Guide for Hand Hole Design in Corrugated Boxes
1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo. 1.2 LimitationsThis standard offers...
June 10, 2002
Standard Guide for Hand Hole Design in Corrugated Boxes
1.1 This standard provides guidelines for designing pre-cut apertures intended for use as hand holes in corrugated boxes during manual handling of boxed cargo. 1.2 Limitations—This standard offers...
Advertisement