ASTM International - ASTM B231/B231M-11

Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 11
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (¾ hard), 1350-H14 or -H24 (½ hard), and 1350-H142 or -H242 (½ hard), bare concentric-lay-stranded conductors constructed with a straight round central wire surrounded by one or more layers of helically layed wires. The conductors are for general use for electrical purposes (Explanatory Note 1 and Note 2).

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.

Note 2-The aluminum and temper designations conform to ANSI Standard H35.1/H35.1M. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.

Note 3-Sealed conductors that are intended to prevent longitudinal water propagation and are further covered/insulated are also permitted within the guidelines of this specification.

abstract:

This specification covers aluminum 1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242, bare concentric-lay-stranded conductors constructed with a straight round central... View More

Document History

October 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
October 1, 2021
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
October 1, 2016
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
June 1, 2012
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
ASTM B231/B231M-11
April 1, 2011
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (¾ hard), 1350-H14 or -H24 (½ hard), and 1350-H142 or -H242 (½ hard), bare concentric-lay-stranded conductors...
April 1, 2004
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
This specification covers aluminum 1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242, bare concentric-lay-stranded conductors constructed with a straight round central wire...
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ( 3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stranded conductors...
Advertisement