DIN EN 60870-6-503

Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; Section 503: TASE.2 Services and protocol (IEC 60870-6-503:1997); German version EN 60870-6-503:1997 in English

inactive
Organization: DIN
Publication Date: 1 August 1998
Status: inactive
ICS Code (Telecontrol. Telemetering): 33.200

Document History

April 1, 2015
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 60870-6-503:2014); English version EN 60870-6-503:2014
General This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains...
March 1, 2013
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 57/1213/CD:2012), Text in English
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
February 1, 2003
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 services and protocol (IEC 60870-6-503:2002); German version EN 60870-6-503:2002, text in English
A description is not available for this item.
DIN EN 60870-6-503
August 1, 1998
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; Section 503: TASE.2 Services and protocol (IEC 60870-6-503:1997); German version EN 60870-6-503:1997 in English
A description is not available for this item.
Advertisement