DIN EN 60870-6-503
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 services and protocol (IEC 60870-6-503:2002); German version EN 60870-6-503:2002, text in English
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 141 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
April 1, 2015
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 60870-6-503:2014); English version EN 60870-6-503:2014
General
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains...
March 1, 2013
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 57/1213/CD:2012), Text in English
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
DIN EN 60870-6-503
February 1, 2003
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 services and protocol (IEC 60870-6-503:2002); German version EN 60870-6-503:2002, text in English
A description is not available for this item.
August 1, 1998
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; Section 503: TASE.2 Services and protocol (IEC 60870-6-503:1997); German version EN 60870-6-503:1997 in English
A description is not available for this item.