DIN EN 60870-6-503

Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 57/1213/CD:2012), Text in English

inactive
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 157
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized and distributed architectures. This standard includes the exchange of real-time data indications, control operations, time-series data, scheduling and accounting information, remote program control and event notification.

Though the primary objective of TASE.2 is to provide control centre (telecontrol) data exchange, its use is not restricted to control centre data exchange. It may be applied in any other domain having comparable requirements. Examples of such domains are power plants, factory automation, process control automation, and others. This standard does not specify individual implementations or products, nor does it constrain the implementation of entities and interfaces within a computer system.

This standard specifies the externally visible functionality of implementations together with conformance requirements for such functionalities.

Document History

April 1, 2015
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 60870-6-503:2014); English version EN 60870-6-503:2014
General This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains...
DIN EN 60870-6-503
March 1, 2013
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol (IEC 57/1213/CD:2012), Text in English
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
February 1, 2003
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 services and protocol (IEC 60870-6-503:2002); German version EN 60870-6-503:2002, text in English
A description is not available for this item.
August 1, 1998
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; Section 503: TASE.2 Services and protocol (IEC 60870-6-503:1997); German version EN 60870-6-503:1997 in English
A description is not available for this item.

References

Advertisement