DIN EN ISO 527-3
Determination of tensile properties of plastics - Test conditions for films and sheets (ISO 527-3:1995)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
February 1, 2019
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:2018)
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1. NOTE For sheets...
September 1, 2018
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO/FDIS 527-3:2018); German and English version prEN ISO 527-3:2018
A description is not available for this item.
July 1, 2003
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:1995 + Corr 1:1998 + Corr 2:2001) (includes Corrigendum AC:1998 + AC:2002)
This part of ISO specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1.
NOTE 1 For sheets...
DIN EN ISO 527-3
October 1, 1995
Determination of tensile properties of plastics - Test conditions for films and sheets (ISO 527-3:1995)
A description is not available for this item.