DIN EN ISO 527-3

Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:1995 + Corr 1:1998 + Corr 2:2001) (includes Corrigendum AC:1998 + AC:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2003
Status: inactive
Page Count: 8
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1.

NOTE 1 For sheets greater than 1 mm thick, the user is referred to part 2 of this International Standard.

See ISO 527-1, subclause 1.2

This part of ISO 527 is not normally suitable for determining the tensile properties of:

a) cellular materials:

b) plastics reinforced by textile fibres.

See ISO 527-1, subclause 1.5

Document History

February 1, 2019
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:2018)
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1. NOTE For sheets...
September 1, 2018
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO/FDIS 527-3:2018); German and English version prEN ISO 527-3:2018
A description is not available for this item.
DIN EN ISO 527-3
July 1, 2003
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:1995 + Corr 1:1998 + Corr 2:2001) (includes Corrigendum AC:1998 + AC:2002)
This part of ISO specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1. NOTE 1 For sheets...
October 1, 1995
Determination of tensile properties of plastics - Test conditions for films and sheets (ISO 527-3:1995)
A description is not available for this item.

References

Advertisement