DIN EN ISO 527-3

Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 13
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1. NOTE For sheets greater than 1 mm thick, the user is referred to ISO 527-2.

The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus and other aspects of the tensile stress/strain relationship under the conditions defined. 

This document is not normally suitable for determining the tensile properties of

a) cellular materials, and

b) plastics reinforced by textile fibres.

The methods are selectively suitable for use with the following materials:

- rigid and semi-rigid (see 3.12 and 3.13, respectively) moulding, extrusion and cast thermoplastic materials, including filled and reinforced compounds in addition to unfilled types; rigid and semi-rigid thermoplastics sheets and films;

- rigid and semi-rigid thermosetting moulding materials, including filled and reinforced compounds; rigid and semi-rigid thermosetting sheets, including laminates;

- fibre-reinforced thermosets and thermoplastic composites incorporating unidirectional or non-unidirectional reinforcements, such as mat, woven fabrics, woven rovings, chopped strands, combination and hybrid reinforcement, rovings and milled fibres; sheet made from pre-impregnated materials (prepregs),

- thermotropic liquid crystal polymers.

The methods are not normally suitable for use with rigid cellular materials, for which ISO 1926 is used, or for sandwich structures containing cellular materials

 

Document History

DIN EN ISO 527-3
February 1, 2019
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:2018)
This document specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in ISO 527-1. NOTE For sheets...
September 1, 2018
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO/FDIS 527-3:2018); German and English version prEN ISO 527-3:2018
A description is not available for this item.
July 1, 2003
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets (ISO 527-3:1995 + Corr 1:1998 + Corr 2:2001) (includes Corrigendum AC:1998 + AC:2002)
This part of ISO specifies the conditions for determining the tensile properties of plastic films or sheets less than 1 mm thick, based upon the general principles given in part 1. NOTE 1 For sheets...
October 1, 1995
Determination of tensile properties of plastics - Test conditions for films and sheets (ISO 527-3:1995)
A description is not available for this item.

References

Advertisement