DIN EN ISO 14172

Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003)

inactive
Organization: DIN
Publication Date: 1 May 2004
Status: inactive
Page Count: 20
ICS Code (Welding consumables): 25.160.20

Document History

October 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2023)
A description is not available for this item.
October 1, 2022
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/DIS 14172:2022); German and English version prEN ISO 14172:2022
A description is not available for this item.
February 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2015)
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in...
March 1, 2009
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2008)
A description is not available for this item.
June 1, 2007
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003) Corrigendum 2 to English version of DIN EN ISO 14172:2004-05
A description is not available for this item.
DIN EN ISO 14172
May 1, 2004
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003)
A description is not available for this item.
Advertisement