DIN EN ISO 14172
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in which the nickel content exceeds that of any other element
Document History
October 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2023)
A description is not available for this item.
October 1, 2022
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/DIS 14172:2022); German and English version prEN ISO 14172:2022
A description is not available for this item.
DIN EN ISO 14172
February 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2015)
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in...
March 1, 2009
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2008)
A description is not available for this item.
June 1, 2007
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003) Corrigendum 2 to English version of DIN EN ISO 14172:2004-05
A description is not available for this item.
May 1, 2004
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003)
A description is not available for this item.