DIN EN ISO 14172
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2023)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Welding consumables): | 25.160.20 |
Document History
DIN EN ISO 14172
October 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2023)
A description is not available for this item.
October 1, 2022
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/DIS 14172:2022); German and English version prEN ISO 14172:2022
A description is not available for this item.
February 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2015)
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in...
March 1, 2009
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2008)
A description is not available for this item.
June 1, 2007
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003) Corrigendum 2 to English version of DIN EN ISO 14172:2004-05
A description is not available for this item.
May 1, 2004
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003)
A description is not available for this item.