ASTM F1712
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History
ASTM F1712
June 1, 2011
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The values given in...
February 15, 2006
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The SI values given in...
July 10, 2002
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
This specification covers chain-link fencing material applications for detention and correctional facilities. The values stated in inch-pound units are to be regarded as the standard. The SI values...
November 10, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
1. Scope 1.1 This specification covers chain-link fencing material applications for detention and correctional facilities. 1.2 The values stated in inch-pound units are to be regarded as the...
January 1, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
A description is not available for this item.