ASTM F1712
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 15 February 2006 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The SI values given in brackets are provided for information only.
Document History
June 1, 2011
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The values given in...
ASTM F1712
February 15, 2006
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications.
The values stated in inch-pound units are to be regarded as standard. The SI values given in...
July 10, 2002
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
This specification covers chain-link fencing material applications for detention and correctional facilities. The values stated in inch-pound units are to be regarded as the standard. The SI values...
November 10, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
1. Scope 1.1 This specification covers chain-link fencing material applications for detention and correctional facilities. 1.2 The values stated in inch-pound units are to be regarded as the...
January 1, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
A description is not available for this item.