ASTM F1712

Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities

inactive
Buy Now
Organization: ASTM
Publication Date: 10 July 2002
Status: inactive
Page Count: 2
ICS Code (External structures): 91.090
scope:

This specification covers chain-link fencing material applications for detention and correctional facilities.

The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.

Document History

June 1, 2011
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications. The values stated in inch-pound units are to be regarded as standard. The values given in...
February 15, 2006
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications. The values stated in inch-pound units are to be regarded as standard. The SI values given in...
ASTM F1712
July 10, 2002
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
This specification covers chain-link fencing material applications for detention and correctional facilities. The values stated in inch-pound units are to be regarded as the standard. The SI values...
November 10, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
1. Scope 1.1 This specification covers chain-link fencing material applications for detention and correctional facilities. 1.2 The values stated in inch-pound units are to be regarded as the...
January 1, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
A description is not available for this item.
Advertisement