FORD WSS-M4D585-C1
POLYCARBONATE/ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 5 May 2011 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted applications. High impact PC+ABS is defined as being minimum 80% ductile at -30°C. The material is not UV stabilized.
APPLICATION
This specification was released originally for material used for taillamp housing, in-mold film or wrapped aluminum substrate top finish panel of floor console, or painted finished molding.
Document History