FORD WSS-M4D585-C1
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 October 2013 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted applications. High impact PC+ABS is defined as being minimum 80% ductile at -30°C.
Document History
June 29, 2023
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
February 16, 2023
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
July 24, 2017
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
FORD WSS-M4D585-C1
October 31, 2013
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
August 19, 2011
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
July 13, 2011
POLYCARBONATE/ ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...
May 5, 2011
POLYCARBONATE/ACRYLONITRILE BUTADIENE STYRENE BLEND (PC+ABS) HIGH IMPACT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact thermoplastic molding compound based on a blend of polycarbonate (PC) and acrylonitrile butadiene styrene (ABS) for non-visible or painted...