FORD WSS-M4D729-B1
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 May 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene.
APPLICATION
This specification was released originally for material used for rear lamp bulb holder cover and head lamp housing, battery tray, heater and A/C unit, engine air cleaner and engine NVH cover.
Document History
March 30, 2022
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
May 23, 2019
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
October 4, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene. Material with recycled content should be used whenever feasible.
FORD WSS-M4D729-B1
May 10, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene.
APPLICATION
This specification was released originally for material used...
May 19, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOULDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene with controlled rheological properties.