FORD WSS-M4D729-B1
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 4 October 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene. Material with recycled content should be used whenever feasible.
Document History
March 30, 2022
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
May 23, 2019
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
FORD WSS-M4D729-B1
October 4, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene. Material with recycled content should be used whenever feasible.
May 10, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene.
APPLICATION
This specification was released originally for material used...
May 19, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MOULDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene with controlled rheological properties.