SNV - SN EN 15776
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
inactive
| Organization: | SNV |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
July 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%
A description is not available for this item.
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
SN EN 15776
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.