SNV - SN EN 15776+A1

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %

inactive
Organization: SNV
Publication Date: 1 January 2016
Status: inactive
Page Count: 40
ICS Code (Pressure vessels): 23.020.30

Document History

July 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%
A description is not available for this item.
SN EN 15776+A1
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
Advertisement