SNV - SN EN 15776
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
SN EN 15776
July 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%
A description is not available for this item.
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.