DIN EN ISO 10350-2

Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO 10350-2:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 15
ICS Code (Reinforced plastics): 83.120
scope:

ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions or along different directions in the material. The properties included are those presented conventionally in manufacturers' data sheets. This part of ISO 10350 applies to reinforced thermoplastic and thermosetting materials where the reinforcement fibres are either discontinuous with a fibre length prior to processing greater than 7,5 mm or continuous (e.g. fabric, continuous-strand mat or unidirectional). Part 1 of this International Standard deals specifically with unreinforced and filled plastics, including those using fibres less than 7,5 mm in length.

Document History

November 1, 2020
Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO 10350-2:2020)
A description is not available for this item.
September 1, 2018
Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO/DIS 10350-2:2018); German and English version prEN ISO 10350-2:2018
A description is not available for this item.
DIN EN ISO 10350-2
June 1, 2011
Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO 10350-2:2011)
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single...
December 1, 2001
Plastics - Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO 10350-2:2001); English version of DIN EN ISO 10350-2
A description is not available for this item.

References

Advertisement