ASTM International - ASTM C1417M-11
Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design (Metric)
Organization: | ASTM International |
Publication Date: | 1 June 2011 |
Status: | inactive |
Page Count: | 8 |
ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers the manufacture and acceptance of precast concrete pipe designed to conform to the owner's design requirements and to the ASCE 15 or an equivalent design specification.
Note 1-The section on evaluation of core test results (14.3.3) and the Appendix are currently being reballoted.
1.2 This specification is the SI companion to Specification C1417.
abstract:
This specification covers the manufacture and acceptance of reinforced concrete sewer, storm drain, and culvert pipe designed to conform to the owner's design requirements and to equivalent design... View More