IEC 60512-9-3

Connectors for electronic equipment – Tests and measurements – Part 9-3: Endurance tests – Test 9c: Mechanical operation (engaging and separating) with electrical load

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2011
Status: active
Page Count: 22
ICS Code (Electromechanical components in general): 31.220.01
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification.

The object of this standard is to define a standard test method to assess the mechanical and electrical operational endurance, i.e. engaging and separating cycles, of a connector in an operating mode which includes a specified electrical load.

Document History

IEC 60512-9-3
June 1, 2011
Connectors for electronic equipment – Tests and measurements – Part 9-3: Endurance tests – Test 9c: Mechanical operation (engaging and separating) with electrical load
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for...
February 1, 2006
Connectors for electronic equipment – Tests and measurements – Part 9-3: Endurance tests – Test 9c: Mechanical operation (engaging/separating) with electrical load
A description is not available for this item.

References

Advertisement