CENELEC - EN 60512-99-001

Connectors for electronic equipment - Tests and measurements - Part 99-001: Test schedule for engaging and separating connectors under electrical load - Test 99a: Connectors used in twisted pair communication cabling with remote power

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D, or better, balanced cabling in support of IEEE Std 802.3at™-2009 (PoE Plus - Power over Ethernet Plus).

The object of this standard is to detail a test schedule to determine the ability of connectors to withstand a minimal number of engagements and separations when an electrical current is being passed through the connector in accordance with IEC 60512-9-3.

Document History

EN 60512-99-001
October 1, 2012
Connectors for electronic equipment - Tests and measurements - Part 99-001: Test schedule for engaging and separating connectors under electrical load - Test 99a: Connectors used in twisted pair communication cabling with remote power
Scope and object This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC...

References

Advertisement