This standard applies to factory-made Air Filter Equipment and Air Filter Media, as used in such equipment, for removing particulate matter, when used in environmental conditioning of inhabited...
This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment as defined in ANSI/AHRI Standard 210/240, ANSI/AHRI Standard 340/360 (cooling capacity ratings...
This Standard applies to factory-manufactured residential, commercial, and industrial packaged terminal air-conditioners and heat pumps as defined in Clause 3. This Standard applies to electrically...
This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment with cooling capacities up to 40kW, as in the scope of AHRI Standards 210/240 and 340/360 when...
This standard applies to factory-made Central System Humidifiers, as defined in Section 3. Energy Source. This standard applies to electrically operated Central System Humidifiers that depend on the...