ECIA - EIA-960

ASSEMBLY COMPONENT TRAY - ACT

inactive
Buy Now
Organization: ECIA
Publication Date: 1 January 2011
Status: inactive
Page Count: 18
scope:

This standard covers requirements for Assembly Component Trays -ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of 298.45mm (11.75inches) x 254mm (10inches) and the "J" size which works with tray slots handling an envelope of 322.58mm (12.7 inches) x 135.89mm (5.35 inches).

Document History

April 1, 2017
Assembly Component Tray – ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
April 1, 2017
Assembly Component Tray - ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
EIA-960
January 1, 2011
ASSEMBLY COMPONENT TRAY - ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
August 1, 2005
ASSEMBLY COMPONENT TRAY - ACT
This standard covers requirements for Assembly Component Trays-ACTs used during automated assembly processes.

References

Advertisement