ECIA - EIA-960-B
Assembly Component Tray - ACT
active, Most Current
| Organization: | ECIA |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 17 |
scope:
This standard covers requirements for Assembly Component Trays -ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of 298.45mm (11.75inches) x 254mm (10inches) and the "J" size which works with tray slots handling an envelope of 322.58mm (12.7 inches) x 135.89mm (5.35 inches).
Document History
April 1, 2017
Assembly Component Tray – ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
EIA-960-B
April 1, 2017
Assembly Component Tray - ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
January 1, 2011
ASSEMBLY COMPONENT TRAY - ACT
This standard covers requirements for Assembly Component Trays –ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of...
August 1, 2005
ASSEMBLY COMPONENT TRAY - ACT
This standard covers requirements for Assembly Component Trays-ACTs used during automated assembly processes.