SNV - SN EN 1559-1

Founding - Technical conditions of delivery - Part 1: General

active, Most Current
Organization: SNV
Publication Date: 1 May 2011
Status: active
Page Count: 25
ICS Code (Equipment for the metallurgical industry): 77.180
scope:

This part of EN 1559 specifies the general technical delivery conditions for castings made from cast metallic materials except copper alloy castings.

This part of EN 1559 is not applicable to metallic castings for further reprocessing such as forging ingots and continuously cast billets and blooms.

NOTE 1 Technical delivery conditions for copper alloy castings are specified in EN 1982.

NOTE 2 Additional technical delivery condition requirements which are specific to particular materials are specified in the following parts of this standard series: EN 1559-2 for cast steel; EN 1559-3 for cast iron; EN 1559-4 for cast aluminium; EN 1559-5 for cast magnesium; EN 1559-6 for cast zinc.

Document History

SN EN 1559-1
May 1, 2011
Founding - Technical conditions of delivery - Part 1: General
This part of EN 1559 specifies the general technical delivery conditions for castings made from cast metallic materials except copper alloy castings. This part of EN 1559 is not applicable to...

References

Advertisement