IEC/TS 62610-2

Mechanical structures for electronic equipment – Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series – Part 2: Design guide: Method for the determination of forced air-cooling structure

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2011
Status: active
Page Count: 38
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 62610 provides for compatible methods of forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series.

This design guide contains the following:

• Reference temperature

• Preferred airflow conditions

• Airflow volume conditions

• Standard air

a) Thermal interfaces of subrack and/or chassis based equipment in a cabinet Reference temperature Preferred airflow conditions Airflow volume conditions Standard air

b) Procedures for determining compatible forced airflow conditions in a cabinet by applying typical thermal interface conditions

The drawings used are not intended to indicate product design. They are only explanatory indications for determining forced air-cooling structure.

The terminology used complies with IEC 60917-1.

Document History

May 1, 2018
Mechanical structures for electrical and electronic equipment – Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series – Part 2: Method for the determination of forced air cooling
This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917...
IEC/TS 62610-2
July 1, 2011
Mechanical structures for electronic equipment – Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series – Part 2: Design guide: Method for the determination of forced air-cooling structure
Scope and object This part of IEC 62610 provides for compatible methods of forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917...

References

Advertisement