DLA - DSCC-DWG-86114 REV B CANC NOTICE

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS

inactive, Most Current
Organization: DLA
Publication Date: 15 March 2000
Status: inactive
Page Count: 1

Document History

DSCC-DWG-86114 REV B CANC NOTICE
March 15, 2000
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
A description is not available for this item.
September 11, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
January 14, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
Advertisement