DLA - DESC-DWG-86114 REV A

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS

inactive
Organization: DLA
Publication Date: 11 September 1995
Status: inactive
Page Count: 9
scope:

This drawing establishes the complete requirements for a hermetically sealed, solid state relay supplied to the "Y" screening requirements of MIL-R-28750.

The complete PIN will be 86114-001.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M.... View More

Document History

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
A description is not available for this item.
DESC-DWG-86114 REV A
September 11, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
January 14, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
Advertisement