DLA - DESC-DWG-86114

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS

inactive
Organization: DLA
Publication Date: 14 January 1987
Status: inactive
Page Count: 9
scope:

This drawing establishes the complete requirements for a hermetically sealed, solid state relay supplied to the "Y" screening requirements of MIL-R-28750.

The complete part number shall be 86114-001.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M.... View More

Document History

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
A description is not available for this item.
September 11, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
DESC-DWG-86114
January 14, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.35 A, 60 V DC, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL INPUT CONTROLS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
Advertisement