DIN EN ISO 12181-2
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators (ISO 12181-2:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features of the type circle.
Document History
DIN EN ISO 12181-2
July 1, 2011
Geometrical product specifications (GPS) - Roundness - Part 2: Specification operators (ISO 12181-2:2011)
This part of ISO 12181 specifies the complete specification operator for roundness of integral features only and covers complete roundness profiles only, i.e. geometrical characteristics of features...