ISO 4766
Slotted set screws with flat point
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.
Document History
March 8, 2023
Fasteners — Slotted set screws with flat point
This document specifies the characteristics of slotted set screws with flat point, in steel and stainless steel, with coarse pitch threads M1,2 to M12 and with product grade A.
NOTE If in certain...
ISO 4766
August 15, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
If other specifications are required,...
January 1, 1983
Slotted Set Screws with Flat Point; (NZS/ISO 4766: 1983)
A description is not available for this item.