ISO - DIS 4766
Fasteners — Slotted set screws with flat point
pending
| Organization: | ISO |
| Publication Date: | 8 March 2023 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of slotted set screws with flat point, in steel and stainless steel, with coarse pitch threads M1,2 to M12 and with product grade A.
NOTE If in certain cases other specifications are requested, hardness classes and stainless steel grades can be selected from ISO 898-5 or ISO 3506-3, and dimensional options from ISO 888.
Document History
DIS 4766
March 8, 2023
Fasteners — Slotted set screws with flat point
This document specifies the characteristics of slotted set screws with flat point, in steel and stainless steel, with coarse pitch threads M1,2 to M12 and with product grade A.
NOTE If in certain...
August 15, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
If other specifications are required,...
January 1, 1983
Slotted Set Screws with Flat Point; (NZS/ISO 4766: 1983)
A description is not available for this item.