ISO 4766
Slotted Set Screws with Flat Point; (NZS/ISO 4766: 1983)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
March 8, 2023
Fasteners — Slotted set screws with flat point
This document specifies the characteristics of slotted set screws with flat point, in steel and stainless steel, with coarse pitch threads M1,2 to M12 and with product grade A.
NOTE If in certain...
August 15, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
If other specifications are required,...
ISO 4766
January 1, 1983
Slotted Set Screws with Flat Point; (NZS/ISO 4766: 1983)
A description is not available for this item.