DLA - SMD-5962-94712 REV B

MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC CELL ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 October 1996
Status: inactive
Page Count: 39
scope:

This drawing forms a part of a one part -one part number documentation system. Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class N microcircuits represent nbon-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) Levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 4, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94712 REV B
October 4, 1996
MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC CELL ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part –one part number documentation system. Two product assurance classes consisting of military high reliability (device classes Q and M) and space application...
June 16, 1995
MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC CELL ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 18, 1994
MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC CELL ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement