JSA - JIS Z 3321
Stainless steel rods, wires and strip electrodes for welding
| Organization: | JSA |
| Publication Date: | 23 March 2010 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the stainless steel welding rods and solid wires and steel strip (hereafter referred to as "filler metal") used for TIG welding, MIG welding, band arc overlay welding and others.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 14343 : 2002 Welding consumables-Wire electrodes, strip
electrodes, wires and rods for fusion welding of stainless and heat
resisting steels-Classificatio
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History