JSA - JIS Z 3321
Stainless Steel Rods, Wires And Strip Electrodes For Welding
| Organization: | JSA |
| Publication Date: | 20 July 2021 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the requirements for stainless steel filler rods, solid wires and steel strip (hereafter referred to as filler metals), containing chromium of 10.5 % (mass fraction) or over and nickel of 37.0 % (mass fraction) or under, used for TIG welding, MIG welding, strip electrode overlaying and others.
NOTE 1 Filler metals having toughness in cryogenic service at −196 °C shall be in accordance with JIS Z 3327.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 14343 : 2017 Welding consumables - Wire electrodes, strip electrodes, wires and rods for arc welding of stainless and heat resisting steels - Classification (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History