JSA - JIS Z 3321
Stainless steel rods, wires and strip electrodes for welding
| Organization: | JSA |
| Publication Date: | 21 March 2013 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the stainless steel filler rods, solid wires and steel strip (hereafter referred to as "filler metals") used for TIG welding, MIG welding, strip electrode overlaying and others.
Filler metals having toughness in cryogenic service at -196°C shall be according to JIS Z 3327.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 14343:2002 Welding consumables-Wire
electrodes, strip electrodes, wires and rods for fusion welding of
stainless and heat resisting steels-Classificatio
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.
Document History